CZ4501-000 Connector Backshells & Adapters by TE Connectivity

TX40AZ00-0804

Status: Active
Series: -
RoHS: Unknown
Aliases: CZ4501-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$74.49

Distributor Stock
Logo for Distrelec
Distrelec
from US$161.82
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$146.99
15
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$146.99
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$155.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$116.21
-
Buy Now
Logo for Sager
Sager
from US$74.49
-
Buy Now
Logo for Farnell
Farnell
from US$206.73
-
Buy Now

Specifications

Adapter Entry Size 4
Material Aluminum Alloy
TE Adapter Code 40
Cable Diameter Range 32 – 51mm, 125 – 2in
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/20, D38999/47, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W
TE Connector Interface Code 40
Connector Shell Size 09, A
Sealable Yes
Adapter Angle 00
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Connector System Cable-to-Cable
Style Tinel-Lock

Compatible Parts


Alternative Descriptions

TINEL-LOCK ADAPTER, STRAIGHT | Heilind Electronics
Mil Spec Strain Reliefs & Adapters Tx40Az00-0804 |Raychem Te Connectivity CZ4501-000 | Newark Electronics
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TX40AZ00-0804 | Distrelec
Circular MIL Spec Strain Reliefs & Adapters TX40AZ00-0804 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CZ4501-000?

Additional datasheets, footprints and schematics for CZ4501-000 are listed on our Part Details page. You can also find images and similar parts to CZ4501-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CZ4501-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ4501-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CZ4501-000 fall under?

The CZ4501-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CZ4501-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CZ4501-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CZ4501-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CZ4501-000 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for CZ4501-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CZ4501-000 often in real-time on the comparison pages.

What if I can't find stock of CZ4501-000?

You can fill out our help required form which you can use to request a quote for CZ4501-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay