Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ4497-000 |
Prices starting from US$78.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$93.93
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$126.13
|
74
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$126.13
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$129.16
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$102.47
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$122.00
|
10
in stock
|
Buy Now | |
Avnet America
from US$99.72
|
-
|
Buy Now | |
Sager
from US$78.57
|
-
|
Buy Now |
Material | Aluminum Alloy |
---|---|
TE Adapter Code | 54 |
Adapter Entry Size | 4 |
Cable Diameter Range | 125 – 2in, 32 – 51mm |
Connector Detail Specification Number | NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241, NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671, AS34081, AS34061 |
Connector General Specification Number | MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class A,G,R, AS81703 Series 3 |
TE Connector Interface Code | 54 |
Sealable | Yes |
Connector Shell Size | 8S, 08 |
Connector System | Cable-to-Cable |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Style | Tinel-Lock |
Adapter Angle | 90 |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCTX54AZ90-0804 | Heilind Electronics |
Circular Mil Spec Strain Reliefs&adapters |Raychem Te Connectivity CZ4497-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Connector Accessories Tinel Lock Adapter RA Aluminum Alloy Black Zinc Nickel Entry Size 4 | Distrelec |
Connector Accessories Tinel Lock Adapter RA Aluminum Alloy Black Zinc Nickel Entry Size 4 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TX54AZ90-0804 | Sager |
Where can I find additional details, specifications and documents for a CZ4497-000?
Additional datasheets, footprints and schematics for CZ4497-000 are listed on our Part Details page. You can also find images and similar parts to CZ4497-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ4497-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ4497-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ4497-000 fall under?
The CZ4497-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CZ4497-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ4497-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ4497-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ4497-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for CZ4497-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ4497-000 often in real-time on the comparison pages.
What if I can't find stock of CZ4497-000?
You can fill out our help required form which you can use to request a quote for CZ4497-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.