Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ4427-000 |
Material Systems Code | 780 NBC |
---|---|
Fluid Type | Hydraulic Fluid, Lubricating Oil, Diesel Fuel, Chemicals/Solvents, Brake Fluid, Military Decontaminating Agents, Water, De-Icing Fluid, Aviation Fuel |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoroelastomer |
Color | Orange |
Size Range | 1 – 1.4in, 25.4 – 35.56mm |
Recovered Wall Thickness (Nominal) | .003mm, .08in |
Recovered Inside Diameter (Max) | 25.4mm, 1in |
Expanded Inside Diameter (Min) | 50.8mm, 2in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Flammability | Flame-Retardant |
Resistant To | Strain, Hydrocarbons, Radiation, Fluids |
Fluid Resistance | Splash Protection, Immersion Protection |
Recovery Temperature | 180°C |
Operating Temperature Range | -55 – 175°C |
Shrink Temperature (Min) | 175°C |
CZ4427-000 | Heilind Electronics |
Heat Shrink Tubing 2:1 Polyolefin Orange Cut Piece | Avnet America |
Heat Shrink Tubing & Sleeves RT-780-2-3-SP | Sager |
Where can I find additional details, specifications and documents for a CZ4427-000?
Additional datasheets, footprints and schematics for CZ4427-000 are listed on our Part Details page. You can also find images and similar parts to CZ4427-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ4427-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ4427-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ4427-000 fall under?
The CZ4427-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CZ4427-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ4427-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ4427-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ4427-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and Sager have stock available or on a lead time for CZ4427-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ4427-000 often in real-time on the comparison pages.
What if I can't find stock of CZ4427-000?
You can fill out our help required form which you can use to request a quote for CZ4427-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.