CZ3940-000 Heat Shrink Tubing by TE Connectivity

BSTS-35X25/FR/NM

Status: Active
Series: -
RoHS: Unknown
Aliases: CZ3940-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Fluid Type Water
Color Black
Shrink Ratio 3:1
Material Irradiated Modified Polyolefin
Flexibility Semi-Rigid
Recovered Inside Diameter (Max) 31.75mm, 1.25in
Expanded Inside Diameter (Min) 88.9mm, 3.5in
Recovered Wall Thickness (Tolerance) .16in, 3.94mm
Cut Length 300in
Voltage (Max) .6kV
Product Source US
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Product Family BSTS-FR
Wall Type Single
Resistant To Fluids, Abrasion, Mechanical Damage, Strain
Operating Temperature Range -55 – 110°C
Recovery Temperature 121°C
Shrink Temperature (Min) 90°C
Flammability Flame-Retardant
Fluid Resistance Splash Protection, Immersion Protection

Alternative Descriptions

Cable Accessories Heat Shrinkable Tubing Polymer Black | Avnet America
Heat Shrink Tubing & Sleeves BSTS-35X25/FR/NM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CZ3940-000?

Additional datasheets, footprints and schematics for CZ3940-000 are listed on our Part Details page. You can also find images and similar parts to CZ3940-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CZ3940-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ3940-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CZ3940-000 fall under?

The CZ3940-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CZ3940-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CZ3940-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CZ3940-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CZ3940-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CZ3940-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CZ3940-000 often in real-time on the comparison pages.

What if I can't find stock of CZ3940-000?

You can fill out our help required form which you can use to request a quote for CZ3940-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay