Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ3867-000 |
TE Adapter Code | 15 |
---|---|
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Adapter Entry Size | 10 |
Color | Black |
Material | Aluminum |
Cable Entry Diameter | .01 – .63in, .2 – 15.9mm |
Cable Diameter Range | .313 – .5in, 7.9 – 12.7mm |
Connector Detail Specification Number | AS31081, AS31001, AS31011, AS31061, AS31071 |
Connector General Specification Number | AS50151 Solder Contact with ENDBELL |
Termination Device Included | TR10AI |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Connector Shell Size | 16S, 16 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 10 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR15AZ00-0810AI | Sager |
Where can I find additional details, specifications and documents for a CZ3867-000?
Additional datasheets, footprints and schematics for CZ3867-000 are listed on our Part Details page. You can also find images and similar parts to CZ3867-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ3867-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ3867-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ3867-000 fall under?
The CZ3867-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CZ3867-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ3867-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ3867-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ3867-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CZ3867-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ3867-000 often in real-time on the comparison pages.
What if I can't find stock of CZ3867-000?
You can fill out our help required form which you can use to request a quote for CZ3867-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.