Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ3865-000 |
Material | Aluminum |
---|---|
Adapter Entry Size | 7 |
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
TE Adapter Code | 40 |
Color | Black |
Cable Diameter Range | .219 – .35in, 5.6 – 8.9mm |
Cable Entry Diameter | .01 – .44in, .2 – 11.1mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W |
Style | Tinel-Lock Adapter |
Adapter Angle | 90 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | B, 11 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR07AI |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
TXR40AZ90-1007AI | Heilind Electronics |
Connector Accessories Tinel Lock Adapter and Ring RA Aluminum Alloy Black Zinc Nickel Entry Size 7 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR40AZ90-1007AI | Sager |
Where can I find additional details, specifications and documents for a CZ3865-000?
Additional datasheets, footprints and schematics for CZ3865-000 are listed on our Part Details page. You can also find images and similar parts to CZ3865-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ3865-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ3865-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ3865-000 fall under?
The CZ3865-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CZ3865-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ3865-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ3865-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ3865-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and Sager have stock available or on a lead time for CZ3865-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ3865-000 often in real-time on the comparison pages.
What if I can't find stock of CZ3865-000?
You can fill out our help required form which you can use to request a quote for CZ3865-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.