CZ3578-000 Street Lighting by TE Connectivity

ALR-7090-VFS-UC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Blue
LED Compatible Yes
Dimensions 3 x 3.24in, 76 x 82mm
Surge Protection 20mm, 15kA, 480J MOV
Voltage Rating 105 – 130VAC
Load Rating (Ballast) 1800VA
Relay Rating 30A General Purpose
Fail Mode On
Load Rating (Tungsten) 1000W
Housing Material UV-Stabilized, High Impact Conical Housing
CSA Certified No
Standards ANSI C136.10, British Std. 5972
UL Rating No
Mounting Style Locking
Turn ON Time Delay Instant Onseconds
Application Dusk-to-dawn lighting control compatible with all solid state ballasts.
Turn ON Light Level 1.5 (Optional 1 – 3)fc
Frequency 50/60Hz
OFF/ON Ratio 1.5:1
Warranty 6 Years
Product Use Utility-grade photocontrol provides a low cost, reliable switching solution for demanding roadway & area lighting applications
Packaging Method Individually Boxed Units in Master Carton
Product Availability ANZPAC, ASIA, AMERICAS, EMEA
Product Type Utility
Light Sensor Upward-Facing Filtered Silicon Phototransistor
Technology Electronic
Product Family 7000 Series
Operating Temperature Range -40 – 65°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CZ3578-000?

Additional datasheets, footprints and schematics for CZ3578-000 are listed on our Part Details page. You can also find images and similar parts to CZ3578-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CZ3578-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ3578-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CZ3578-000 fall under?

The CZ3578-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.

Can I view similar or alternative parts?

You can view similar parts to CZ3578-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CZ3578-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CZ3578-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CZ3578-000 have stock available?

There is no stock from authorised distributors for CZ3578-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CZ3578-000 often in real-time on the comparison pages.

What if I can't find stock of CZ3578-000?

You can fill out our help required form which you can use to request a quote for CZ3578-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay