Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.75
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 4 |
Material | Polyolefin Flexible Modified |
Material Systems Code | 10 |
Lipped | Yes |
Inside Diameter as Supplied | 1.35in, 34.2mm |
Approved Standards | SAE AS81765/1 Type II |
Zugelassene Standards | SAE AS81765/1 Type II |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Type | High Performance Pre-Coat Adhesive |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYC202D953-4-50/86-0 | Heilind Electronics |
Cable Accessories Boot Polyolefin Black | Avnet America |
Special Order: 202D953-4-50/86-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 4 Material Systems Code: 10 Straight 202 4 | Heat Shrink Boots: Lipped & Straight | Part Number: CZ3443-000 | Internal Number: CZ3443-000 | TE Connectivity | TE Store |
Heat Shrink Cable Boots & End Caps 202D953-4-50/86-0 | Sager |
Where can I find additional details, specifications and documents for a CZ3443-000?
Additional datasheets, footprints and schematics for CZ3443-000 are listed on our Part Details page. You can also find images and similar parts to CZ3443-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ3443-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ3443-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ3443-000 fall under?
The CZ3443-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CZ3443-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ3443-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ3443-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ3443-000 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, Avnet America and TE Store have stock available or on a lead time for CZ3443-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ3443-000 often in real-time on the comparison pages.
What if I can't find stock of CZ3443-000?
You can fill out our help required form which you can use to request a quote for CZ3443-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.