Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1899764-2,
CZ2039-000 |
Material Code | 4 |
---|---|
Adhesive Pre-Coat | No |
Material | Polyolefin Flexible Modified |
Material Systems Code | 10 |
Lipped | Yes |
Connector or Backshell Outside Diameter | .47 in, 12 mm |
Wire/Cable Outside Diameter | 7 mm, .276 in |
Approved Standards | SAE AS I 81765/1, Type II |
Zugelassene Standards | SAE AS I 81765/1, Type II |
Power Cable Accessory | No |
Adhesive Options | /42 Precoat |
Molded Part Shape Code | 202 |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Boot with Lipped Straight Flexible Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202D211-4-01-0 | Sager |
Where can I find additional details, specifications and documents for a CZ2039-000?
Additional datasheets, footprints and schematics for CZ2039-000 are listed on our Part Details page. You can also find images and similar parts to CZ2039-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ2039-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ2039-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ2039-000 fall under?
The CZ2039-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CZ2039-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ2039-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ2039-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ2039-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CZ2039-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ2039-000 often in real-time on the comparison pages.
What if I can't find stock of CZ2039-000?
You can fill out our help required form which you can use to request a quote for CZ2039-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.