Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ1350-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Material | Aluminum |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Adapter Entry Size | 12 |
Color | Bright |
Cable Diameter Range | .375 – .6in, 9.5 – 15.2mm |
Cable Entry Diameter | .01 – .75in, .2 – 19.1mm |
Connector Detail Specification Number | D38999/26, D38999/20, D38999/40, D38999/24, D38999/47, D38999/46, D38999/42 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Pluggable I/O Accessory Type | Band |
Connector Shell Size | D, 15 |
Termination Device Included | Band |
Termination Device Type | Band Strap |
Adapter Angle | 00 |
Style | Band Adapter |
Overbraid Termination | Band |
Salt Spray Resistance | 48Hr |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Connector Accessories Backshell Banding Straight Entry Size 12 Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a CZ1350-000?
Additional datasheets, footprints and schematics for CZ1350-000 are listed on our Part Details page. You can also find images and similar parts to CZ1350-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ1350-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ1350-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ1350-000 fall under?
The CZ1350-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CZ1350-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ1350-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ1350-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ1350-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CZ1350-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ1350-000 often in real-time on the comparison pages.
What if I can't find stock of CZ1350-000?
You can fill out our help required form which you can use to request a quote for CZ1350-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.