Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ1116-000 |
Wire Size | 26AWG |
---|---|
Impedance | 77Ω |
Cable Type | Cheminax |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Coaxial Cables 7726D0664-96 | Sager |
Where can I find additional details, specifications and documents for a CZ1116-000?
Additional datasheets, footprints and schematics for CZ1116-000 are listed on our Part Details page. You can also find images and similar parts to CZ1116-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ1116-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ1116-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ1116-000 fall under?
The CZ1116-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to CZ1116-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ1116-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ1116-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ1116-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CZ1116-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ1116-000 often in real-time on the comparison pages.
What if I can't find stock of CZ1116-000?
You can fill out our help required form which you can use to request a quote for CZ1116-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.