CZ0821-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CZ0821-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CZ0821-000
Series Information for CZ0821-000 - TE Connectivity
  • Status: Active
  • Product Code: X304
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

LJSU-4X035-150

Specifications

Outer Insulation:
Tube
Number of Cores:
4
Cable Connection:
Plastic to Plastic
Sheath Outside Diameter:
27 – 54mm
Insulation Diameter:
8.5 – 18.6mm
Cross-Section Range:
35 – 150mm²
Voltage Class:
≤ 1kV
Design Specification:
DIN V 47640
CSA Certified:
Yes
Standards:
EN 50393
Low Smoke Emission:
No
Marine-Offshore-Shipbuilding Certified:
Yes
Application Type:
Inline
Emission Free:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Halogen Free:
Yes
Minimum Packaging Unit:
1
Minimum Order Quantity:
10
Product Availability:
EMEA
Material System:
Crosslinked Polyolefin
Product Family:
LJS_
Insulation:
Plastic
Mechanical Connectors Included:
No
Technology:
Heat Shrink
Coating Style:
Inline

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability