Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ0449-000 |
Design | With Internal Terminator |
---|---|
Number of Stubs | 4 |
Eyelet | Without |
Cable Length | 120in, 3048mm |
Product Type | Data Bus Component |
Cable Type | 7726D3664 (Double Optimized Shield Cable) |
Connection Type | Solder |
Operating Temperature (Max) | 150°C |
Data Bus Coupler Optimized Double Shield 3.048m 4 Stub 26AWG Solder | Avnet America |
Data Bus Components - Microcouplers D-500-L457-4-6D3-120 | Sager |
Where can I find additional details, specifications and documents for a CZ0449-000?
Additional datasheets, footprints and schematics for CZ0449-000 are listed on our Part Details page. You can also find images and similar parts to CZ0449-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ0449-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ0449-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ0449-000 fall under?
The CZ0449-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to CZ0449-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ0449-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ0449-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ0449-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CZ0449-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ0449-000 often in real-time on the comparison pages.
What if I can't find stock of CZ0449-000?
You can fill out our help required form which you can use to request a quote for CZ0449-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.