Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ0432-000 |
Conductor Material | Tin-Plated Copper |
---|---|
Jacket Color | Black |
Wire Color | BK |
Insulation Material | Radiation-Crosslinked Polyester |
Jacket Material | Polyester |
Number of Conductors | 1 |
Number of Strands | 1078 |
Strand Size | 38AWG |
Wire Size | 8AWG, 8.37mm², 17248CMA |
Overall Outside Diameter | .256in, 6.5mm |
Conductor Diameter | .17in, 4.31mm |
Wire Diameter | 6.2 – 6.81mm, .244 – .268in |
Voltage Rating | 1000VAC |
Packaging Method | Reel |
Cable Type | Power |
Product Type | Cable |
Cable Insulation Style | Double |
Product Classification | Cable - Power |
Power Cable 1Conductors 8AWG Tin Plated Copper Black 600VAC | Avnet America |
FDR25S-8 | TTI Europe |
Hook-up Wire FDR25S-8-0 | Sager |
Where can I find additional details, specifications and documents for a CZ0432-000?
Additional datasheets, footprints and schematics for CZ0432-000 are listed on our Part Details page. You can also find images and similar parts to CZ0432-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ0432-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ0432-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ0432-000 fall under?
The CZ0432-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to CZ0432-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ0432-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ0432-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ0432-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for CZ0432-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ0432-000 often in real-time on the comparison pages.
What if I can't find stock of CZ0432-000?
You can fill out our help required form which you can use to request a quote for CZ0432-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.