Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ0181-000 |
Fluid Type | ASTM #3 Oil, ASTM Fuel C, Water, Diesel Fuel |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Expanded Inside Diameter (Min) | 1.099in, 27.94mm |
Recovered Inside Diameter (Max) | 8.38mm, .33in |
Cut Length | 48 – 49in, 1220 – 1245.4mm |
Recovered Wall Thickness (Tolerance) | 1.5mm, .059in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | SCT |
Wall Type | Dual |
Recovery Temperature | 135°C |
Resistant To | Mechanical Damage, Abrasion, Vibration, Strain, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 150°C |
Shrink Temperature (Min) | 125°C |
CZ0181-000 | Heilind Electronics |
Heat Shrink Tubing And Sleeves Sct-No.5-Z4-0-Stk |Raychem Te Connectivity CZ0181-000 | Newark Electronics |
Heat Shrink Tubing 4:1 Polyolefin Black Stick | Avnet America |
Heat Shrink Tubing & Sleeves SCT-NO.5-Z4-0-STK | Sager |
Where can I find additional details, specifications and documents for a CZ0181-000?
Additional datasheets, footprints and schematics for CZ0181-000 are listed on our Part Details page. You can also find images and similar parts to CZ0181-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ0181-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ0181-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ0181-000 fall under?
The CZ0181-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CZ0181-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ0181-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ0181-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ0181-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Sager have stock available or on a lead time for CZ0181-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ0181-000 often in real-time on the comparison pages.
What if I can't find stock of CZ0181-000?
You can fill out our help required form which you can use to request a quote for CZ0181-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.