CY8479-000 Connector Backshells & Adapters by TE Connectivity

TXR18AB90D3212AI

Status: Active
Series: -
RoHS: Unknown
Aliases: CY8479-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$126.25

Distributor Stock
Logo for Avnet America
Avnet America
from US$196.95
-
Buy Now
Logo for Sager
Sager
from US$126.25
-
Buy Now

Specifications

Material Aluminum
Color Olive Drab
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code 18
Adapter Entry Size 12
Cable Entry Diameter .2 – 19.1mm, .01 – .75in
Cable Diameter Range 9.5 – 15.2mm, .375 – .6in
Connector Detail Specification Number AS31001, AS31011, AS31061, AS31071
Connector General Specification Number AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Connector Shell Size 32
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Included TR12AI
Adapter Angle 90
Style Tinel-Lock Adapter
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Connector Accessories Tinel Lock Adapter and Ring RA Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 12 | Avnet America
Circular MIL Spec Strain Reliefs & Adapters TXR18AB90D3212AI | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CY8479-000?

Additional datasheets, footprints and schematics for CY8479-000 are listed on our Part Details page. You can also find images and similar parts to CY8479-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CY8479-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8479-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CY8479-000 fall under?

The CY8479-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CY8479-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CY8479-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CY8479-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CY8479-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CY8479-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CY8479-000 often in real-time on the comparison pages.

What if I can't find stock of CY8479-000?

You can fill out our help required form which you can use to request a quote for CY8479-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay