Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Outer Insulation | Tube |
---|---|
Number of Cores | 1 |
Insulation Diameter | 18 – 25mm |
Sheath Outside Diameter | 27 – 38mm |
Conductor Diameter | 6.1 – 12.9mm |
Cross-Section Range | 35 – 95mm² |
Voltage Class | ≤ 24kV |
Standards | HD CENELEC 629.1 S2, IEC 60502-4 |
Application Type | Branch |
Installation Instruction | German |
Product Availability | EMEA |
Insulation | Plastic (XLPE) |
Mechanical Connectors Included | Yes |
Technology | Heat Shrink |
Product Type | Medium Voltage Branch Joint |
Cable Shield Style | Wire |
Where can I find additional details, specifications and documents for a CY8433-005?
Additional datasheets, footprints and schematics for CY8433-005 are listed on our Part Details page. You can also find images and similar parts to CY8433-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8433-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8433-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8433-005 fall under?
The CY8433-005 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CY8433-005 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8433-005 you can contact the distributor directly for product support, shipping queries etc.
Is the CY8433-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8433-005 have stock available?
There is no stock from authorised distributors for CY8433-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8433-005 often in real-time on the comparison pages.
What if I can't find stock of CY8433-005?
You can fill out our help required form which you can use to request a quote for CY8433-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.