Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$0.24 |
17,355
|
Buy Now |
Logic Family / Base Number | 74F574 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 6.5ns |
Frequency | 250MHz |
Output Current | 64mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74F |
Logic IC Base Number | 74574, 74574 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74574 |
Logic IC Function | Octal Edge-Triggered D-Type Flip-Flop with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a CY74FCT574ATSOC?
Additional datasheets, footprints and schematics for CY74FCT574ATSOC are listed on our Part Details page. You can also find images and similar parts to CY74FCT574ATSOC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY74FCT574ATSOC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY74FCT574ATSOC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY74FCT574ATSOC fall under?
The CY74FCT574ATSOC is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CY74FCT574ATSOC when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY74FCT574ATSOC you can contact the distributor directly for product support, shipping queries etc.
Is the CY74FCT574ATSOC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY74FCT574ATSOC have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CY74FCT574ATSOC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY74FCT574ATSOC often in real-time on the comparison pages.
What if I can't find stock of CY74FCT574ATSOC?
You can fill out our help required form which you can use to request a quote for CY74FCT574ATSOC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.