CY74FCT244DTSOC Logic by Texas Instruments

LOGIC BUFF/DVR TRI-ST 8BIT 20SOICW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.30
1,800
in stock
Buy Now

Specifications

Logic Family / Base Number 74FCT244
Logic Device Type Buffer Non Inverting
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Logic IC Family 74FCT
Logic IC Base Number 74244, 74244
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74244
Logic IC Function 8-Bit Buffer / Line Driver with 3-State Outputs
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.75V to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

8-ch, 4.5-V to 5.5-V buffers with TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CY74FCT244DTSOC?

Additional datasheets, footprints and schematics for CY74FCT244DTSOC are listed on our Part Details page. You can also find images and similar parts to CY74FCT244DTSOC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CY74FCT244DTSOC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY74FCT244DTSOC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CY74FCT244DTSOC fall under?

The CY74FCT244DTSOC is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to CY74FCT244DTSOC when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CY74FCT244DTSOC you can contact the distributor directly for product support, shipping queries etc.

Is the CY74FCT244DTSOC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CY74FCT244DTSOC have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for CY74FCT244DTSOC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CY74FCT244DTSOC often in real-time on the comparison pages.

What if I can't find stock of CY74FCT244DTSOC?

You can fill out our help required form which you can use to request a quote for CY74FCT244DTSOC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay