Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | 74FCT16245 |
---|---|
Logic Device Type | Bidirectional |
Logic Case Style | SSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74FCT |
Logic IC Base Number | 7416245, 7416245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7416245 |
Logic IC Function | 16bit Transceiver |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CY74FCT16245ATPVC?
Additional datasheets, footprints and schematics for CY74FCT16245ATPVC are listed on our Part Details page. You can also find images and similar parts to CY74FCT16245ATPVC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY74FCT16245ATPVC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY74FCT16245ATPVC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY74FCT16245ATPVC fall under?
The CY74FCT16245ATPVC is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CY74FCT16245ATPVC when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY74FCT16245ATPVC you can contact the distributor directly for product support, shipping queries etc.
Is the CY74FCT16245ATPVC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY74FCT16245ATPVC have stock available?
There is no stock from authorised distributors for CY74FCT16245ATPVC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY74FCT16245ATPVC often in real-time on the comparison pages.
What if I can't find stock of CY74FCT16245ATPVC?
You can fill out our help required form which you can use to request a quote for CY74FCT16245ATPVC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.