CY4549-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CY4549-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CY4549-000
Series Information for CY4549-000 - TE Connectivity
  • Status: Active
  • Aliases: PXE-SU6-GD
  • Product Code: H438
  • Global Product Line: F25
  • GPL Description: ENERGY

Description

PXE-SU6-GD

Specifications

Partition Orientation:
Horizontal
Color:
Transparent
Number of Main Wires (Max):
5
Cable Cross-Section (Min) (Main):
25mm²
Cable Diameter (Max) (Main):
52mm
Cable Cross-Section (Max) (Main):
150mm²
Cable Diameter (Min) (Main):
26mm
Filler Volume:
1.7l
Voltage Class:
≤ 1kV
Standards:
EN 50393
UL Rating:
No
CSA Certified:
No
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
Yes
Low Smoke Emission:
No
Halogen Free:
Yes
UV-Stabilized:
No
Emission Free Label-Free Acc (REACH & CLP):
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Marine-Offshore-Shipbuilding Certified:
No
Silicone-Free:
Yes
Solvent-Free:
Yes
Product Use:
Outdoor & Direct Buried
Other Colors Available:
No
Packaging Quantity:
1
Packaging Method:
Cardbox
Minimum Packaging Unit:
1
Product Availability:
ASIA, EMEA, China, ANZPAC, AMERICAS
Minimum Order Quantity:
1
Filler Packing (D/C):
Double Chamber Bags
Strain Relief:
No
Technology:
Resin
Closing Method:
Snap
Product Type:
LV Resin Straight Joint
Case Seal:
Labyrinth
Filler:
GUROFLEX
Cable Seal:
Tape
Chemical Resistance:
Water & Humic Acids
Operating Temperature Range:
-20 – 55°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability