Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PXE-SU4-GD |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Horizontal |
Number of Main Wires (Max) | 5 |
Filler Volume | .55l |
Cable Cross-Section (Min) (Main) | 4mm² |
Cable Cross-Section (Max) (Main) | 25mm² |
Cable Diameter (Min) (Main) | 16mm |
Cable Diameter (Max) (Main) | 37mm |
Voltage Class | ≤ 1kV |
Standards | EN 50393 |
CSA Certified | No |
UL Rating | No |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Low Smoke Emission | No |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Silicone-Free | Yes |
Solvent-Free | Yes |
Halogen Free | Yes |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Packaging Method | Cardbox |
Product Availability | EMEA, ASIA, AMERICAS, China, ANZPAC |
Minimum Order Quantity | 1 |
Technology | Resin |
Filler | GUROFLEX |
Strain Relief | No |
Filler Packing (D/C) | Double Chamber Bags |
Cable Seal | Tape |
Product Type | LV Resin Straight Joint |
Closing Method | Snap |
Case Seal | Labyrinth |
Chemical Resistance | Water & Humic Acids |
Operating Temperature Range | -20 – 55°C |
Where can I find additional details, specifications and documents for a CY4547-000?
Additional datasheets, footprints and schematics for CY4547-000 are listed on our Part Details page. You can also find images and similar parts to CY4547-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY4547-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY4547-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY4547-000 fall under?
The CY4547-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CY4547-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY4547-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY4547-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY4547-000 have stock available?
There is no stock from authorised distributors for CY4547-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY4547-000 often in real-time on the comparison pages.
What if I can't find stock of CY4547-000?
You can fill out our help required form which you can use to request a quote for CY4547-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.