Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CY2582-000 |
Wire Size | 26AWG |
---|---|
Impedance | 77Ω |
Cable Type | Cheminax |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Data Bus Cable 2Conductors 38AWG Silver Plated Copper White/Blue Stripe | Avnet America |
Coaxial Cables 7726S1LL4-96 | Sager |
Where can I find additional details, specifications and documents for a CY2582-000?
Additional datasheets, footprints and schematics for CY2582-000 are listed on our Part Details page. You can also find images and similar parts to CY2582-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY2582-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY2582-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY2582-000 fall under?
The CY2582-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to CY2582-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY2582-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY2582-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY2582-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CY2582-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY2582-000 often in real-time on the comparison pages.
What if I can't find stock of CY2582-000?
You can fill out our help required form which you can use to request a quote for CY2582-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.