Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Application Diameter (Max) | 50mm |
Recovered Inside Diameter (Max) | 16mm |
Recovered Wall Thickness (Max) | 4.4mm |
Wall Thickness | Thick |
Expanded Inside Diameter (Min) | 56mm |
Application Diameter (Min) | 17.5mm |
CSA Certified | Yes |
UL Rating | Yes |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
Mechanical Resistance | Abrasion Resistant, Against Mechanical Impact or Damage |
Low Smoke Emission | Yes |
UV-Stabilized | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Thermal Resistance | Applicable for Low Temperatures |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | No |
Product Use | Insulate, protect & seal power cable joints |
Other Colors Available | No |
Spool Length | 80m |
Product Availability | ANZPAC, EMEA, ASIA, AMERICAS, China |
Adhesive Coating | Yes |
Product Type | Heat Shrink Tubing |
Coating Style | Inline |
Material System | Crosslinked Polyolefin |
Component Design | Heat Shrink |
Technology | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Shrink Ratio | < 3:1 |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Yes |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a CY2511-000?
Additional datasheets, footprints and schematics for CY2511-000 are listed on our Part Details page. You can also find images and similar parts to CY2511-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY2511-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY2511-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY2511-000 fall under?
The CY2511-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CY2511-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY2511-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY2511-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY2511-000 have stock available?
There is no stock from authorised distributors for CY2511-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY2511-000 often in real-time on the comparison pages.
What if I can't find stock of CY2511-000?
You can fill out our help required form which you can use to request a quote for CY2511-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.