Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CY1039-000 |
No distributors results available
Adapter Plating Material | Electroless Nickel |
---|---|
TE Adapter Code | 40 |
Material | Aluminum Alloy |
Adapter Entry Size | 5 |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W |
TE Connector Interface Code | 40 |
Backshell Entry | 5 |
Termination Device Type | Band Strap |
Sealable | Yes |
Style | Band Adapter |
Connector Shell Size | 10 |
Adapter Angle | 90 |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Where can I find additional details, specifications and documents for a CY1039-000?
Additional datasheets, footprints and schematics for CY1039-000 are listed on our Part Details page. You can also find images and similar parts to CY1039-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY1039-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY1039-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY1039-000 fall under?
The CY1039-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CY1039-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY1039-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY1039-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY1039-000 have stock available?
There is no stock from authorised distributors for CY1039-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY1039-000 often in real-time on the comparison pages.
What if I can't find stock of CY1039-000?
You can fill out our help required form which you can use to request a quote for CY1039-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.