Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CY0364-000 |
Prices starting from US$50.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$81.88
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$63.64
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$81.12
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$83.34
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$69.40
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$63.64
|
2
in stock
|
Buy Now | |
Avnet America
from US$50.32
|
-
|
Buy Now |
Adapter Entry Size | 6 |
---|---|
Material | Aluminum Alloy |
Adapter Plating Material | Electroless Nickel |
TE Adapter Code | 40 |
Cable Diameter Range | 48 – 76mm, 188 – 3in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/20, D38999/47, D38999/26, D38999/46 |
TE Connector Interface Code | 40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Sealable | Yes |
Connector Shell Size | B, 11 |
Style | Tinel-Lock |
Adapter Angle | 00 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector System | Cable-to-Cable |
TX40AZ00-1006 CY0364-000 | Heilind Electronics |
Circular Mil Spec Backshells Tx40Az00-1006 |Raychem Te Connectivity CY0364-000 | Newark Electronics |
Circular MIL Spec Backshells TX40AZ00-1006 | Rapid Electronics |
TE Connectivity Connector Accessories Tinel Lock Adapter ST Aluminum Alloy Black Zinc Nickel Entry Size 6 | Distrelec |
Connector Accessories Tinel Lock Adapter ST Aluminum Alloy Black Zinc Nickel Entry Size 6 | Avnet America |
Where can I find additional details, specifications and documents for a CY0364-000?
Additional datasheets, footprints and schematics for CY0364-000 are listed on our Part Details page. You can also find images and similar parts to CY0364-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY0364-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY0364-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY0364-000 fall under?
The CY0364-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CY0364-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY0364-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY0364-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY0364-000 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for CY0364-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY0364-000 often in real-time on the comparison pages.
What if I can't find stock of CY0364-000?
You can fill out our help required form which you can use to request a quote for CY0364-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.