Options for Price Comparison
Distributor Statistics for CY0181-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for CY0181-000
Details for CY0181-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

CY0181-000 by TE Connectivity

TXR40SC00-2210AI

Part Information

CY0181-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: CY0181-000
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Electroless Nickel (AMS-C-26074)
Color:
Bright
TE Adapter Code:
40
Adapter Entry Size:
10
Material:
Corrosion Resisting Steel
Cable Entry Diameter:
.2 – 15.9mm, .01 – .63in
Cable Diameter Range:
.313 – .5in, 7.9 – 12.7mm
Connector Detail Specification Number:
D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46, D38999/40
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Termination Device Included:
TR10AI
Connector Shell Size:
23, H
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
00
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 200°C, -85 – 392°F
Salt Spray Resistance:
48Hr

Compatible Parts