Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 8:1 |
---|---|
Material | Crosslinked Polyolefin |
Color | Black |
Flexibility | Flexible |
Fluid Type | Water |
Cut Length | 6in, 152.4mm |
Recovered Wall Thickness (Tolerance) | 3.56mm |
Size Range | 51 – 6mm, 2 – .23in |
Expanded Inside Diameter (Min) | 51mm, 2in |
Recovered Inside Diameter (Max) | 6mm, .23in |
Product Source | Mexico |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Dual |
Recovery Temperature | 135°C |
Operating Temperature Range | -75 – 135°C |
Shrink Temperature (Min) | 135°C |
Resistant To | Abrasion |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
URHT HEAT-SHRINK TUBING | TTI Europe |
Heat Shrink Tubing & Sleeves URHT-200-6-0 | Sager |
Where can I find additional details, specifications and documents for a CX9746-000?
Additional datasheets, footprints and schematics for CX9746-000 are listed on our Part Details page. You can also find images and similar parts to CX9746-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX9746-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX9746-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX9746-000 fall under?
The CX9746-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CX9746-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX9746-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX9746-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX9746-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for CX9746-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX9746-000 often in real-time on the comparison pages.
What if I can't find stock of CX9746-000?
You can fill out our help required form which you can use to request a quote for CX9746-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.