Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CX9635-000 |
Conductor Material | Silver-Coated High Strength Copper Alloy |
---|---|
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Wire Size | 20AWG, .52mm² |
Voltage Rating | 600VAC |
Cable Type | Spec 55A |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
High Performance Cable 2Conductors 20AWG Silver Plated Copper Alloy Blue/White 600Vac | Avnet America |
Hook-up Wire 55A7564-20-6/9 | Sager |
Where can I find additional details, specifications and documents for a CX9635-000?
Additional datasheets, footprints and schematics for CX9635-000 are listed on our Part Details page. You can also find images and similar parts to CX9635-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX9635-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX9635-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX9635-000 fall under?
The CX9635-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to CX9635-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX9635-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX9635-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX9635-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CX9635-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX9635-000 often in real-time on the comparison pages.
What if I can't find stock of CX9635-000?
You can fill out our help required form which you can use to request a quote for CX9635-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.