CX9566-005

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CX9566-005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CX9566-005
Series Information for CX9566-005 - TE Connectivity
  • Status: Active
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-5181-T8

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Cross-Section Range:
630 – 1000mm²
Conductor Diameter:
29 – 32.5mm, 38.5 – 39.2mm
Sheath Outside Diameter:
50mm
Insulation Diameter:
39.2 – 44.7mm, 49.4 – 53.2mm
Voltage Class:
≤ 24kV
Standards:
HD CENELEC 629.1, IEC 60502-4
Application Type:
Transition
Installation Instruction:
German
Product Availability:
EMEA
Insulation:
Plastic (XLPE)
Technology:
Heat Shrink
Mechanical Connectors Included:
Yes
Cable Shield Style:
Wire
Product Type:
Medium Voltage Size Transition Joint

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability