CX7295-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CX7295-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CX7295-011
Series Information for CX7295-011 - TE Connectivity
  • Status: Active
  • Aliases: MXSB-12B/1XU2XU
  • Product Code: C784
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSB-12B/1XU-2XU

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Cross-Section Range:
70 – 185mm²
Insulation Diameter:
17.6 – 25.9mm
Sheath Outside Diameter:
25 – 39mm
Conductor Diameter:
8.7 – 16.8mm
Voltage Class:
≤ 12kV
Standards:
HD CENELEC 629.1 S2, IEC 60502-4
Application Type:
Branch
Installation Instruction:
English
Product Availability:
ASIA, China, ANZPAC, AMERICAS, EMEA
Product Type:
Medium Voltage Branch Joint
Mechanical Connectors Included:
Yes
Insulation:
Plastic (XLPE)
Technology:
Heat Shrink
Cable Shield Style:
Wire

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability