CX5750-000 Connector Backshells & Adapters by TE Connectivity

SLC41AC-1814A

Status: Active
Series: -
RoHS: Unknown
Aliases: CX5750-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$114.57

Distributor Stock
Logo for Distrelec
Distrelec
from US$114.57
22
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$143.74
22
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$148.82
22
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$138.00
22
in stock
Buy Now
Logo for Farnell
Farnell
from US$156.73
18
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$124.64
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Material Aluminum Alloy
Adapter Entry Size 14
Adapter Plating Material Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B
TE Adapter Code 41
Cable Diameter Range 111 – 178mm, 438 – 7in
Connector Detail Specification Number MS27479, MS27480, MS27665, MS27497, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661
Connector General Specification Number MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class T
Sealable Yes
Connector Shell Size 18, 19
Adapter Angle 45
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Connector System Cable-to-Cable
Style Spin-Lock VAB

Alternative Descriptions

Slc41Ac-1814A |Raychem Te Connectivity CX5750-000 | Newark Electronics
Circular MIL Spec Backshells VARIABL/ANG SZ18 Ni | Rapid Electronics
TE Connectivity Connector Accessories Adapter Spin-Lock w/Strain Relief Shell Size 18 Entry Size 14 Aluminum | Distrelec
CABLE CLAMP, 18, 19, ALUMINIUM | Farnell
Circular MIL Spec Backshells SLC41AC-1814A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CX5750-000?

Additional datasheets, footprints and schematics for CX5750-000 are listed on our Part Details page. You can also find images and similar parts to CX5750-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CX5750-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX5750-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CX5750-000 fall under?

The CX5750-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CX5750-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CX5750-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CX5750-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CX5750-000 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CX5750-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CX5750-000 often in real-time on the comparison pages.

What if I can't find stock of CX5750-000?

You can fill out our help required form which you can use to request a quote for CX5750-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay