CX4203-000

Harnessing

> Adhesives & Sealants

> Repair Tape

distributor space
Organise Price Comparison Results by
Distributor Statistics for CX4203-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CX4203-000
Series Information for CX4203-000 - TE Connectivity
  • Status: Active
  • Aliases: CX4203-000
  • Product Code: C372
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

RT-555-T2.0-A260-25

Specifications

Tape Width:
50.8mm, 2in
Specification:
RT-1381
Roll Length:
25ft, 7.62m
Packaging Method:
Roll
Packaging Quantity:
1 Roll
Product Type:
High Temperature Tape
Heat Resistance Temperature (Max):
200°C
Operating Temperature Range:
-55 – 200°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
RT-555-T2.0-A260-25
Avnet America
RT-555-T2.0-A260-25
Avnet Europe
AMPCX4203-000