Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CX4200-000 |
Tape Width | .75in, 19.05mm |
---|---|
Specification | RT-1381 |
Packaging Method | Roll |
Roll Length | 15.24m, 50ft |
Packaging Quantity | 1 Roll |
Product Type | High Temperature Tape |
Heat Resistance Temperature (Max) | 200°C |
Operating Temperature Range | -55 – 200°C |
Heat Shrink Cable Boots & End Caps RT-555-T.75-A260-50 | Sager |
Where can I find additional details, specifications and documents for a CX4200-000?
Additional datasheets, footprints and schematics for CX4200-000 are listed on our Part Details page. You can also find images and similar parts to CX4200-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX4200-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX4200-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX4200-000 fall under?
The CX4200-000 is listed under Harnessing > Adhesives & Sealants > Repair Tape.
Can I view similar or alternative parts?
You can view similar parts to CX4200-000 when available in the Repair Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX4200-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX4200-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX4200-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CX4200-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX4200-000 often in real-time on the comparison pages.
What if I can't find stock of CX4200-000?
You can fill out our help required form which you can use to request a quote for CX4200-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.