CX3225SB48000D0FPJC1 Crystals & Oscillators by KYOCERA AVX

CRYSTAL 48MHZ 8PF 3.2 X 2.5MM

Status: Unknown
Series: CX3225SB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

③ Load Capacitance ② Frequency ④ Frequency Tolerance D0 ±15×10-6 G 8 pF ⑤ Operating Temp. Range ⑥ Frequency Temp. Stability

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Newark
Newark
from US$0.56
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
-
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range CX3225SB Series
Frequency Nom 48MHz
Frequency Stability + / - 15ppm
Frequency Tolerance + / - 10ppm
Crystal Case SMD 3.2mm x 2.5mm
Load Capacitance 8pF

Alternative Descriptions

Crystal, 48Mhz, 8Pf, 3.2 X 2.5Mm | Newark Electronics
CRYSTAL 48MHZ 8PF SMD | Future Electronics
CX-3225SB 48,000000M 8pF 10ppm | Rutronik
Crystal 48MHz 8pF 4-Pin SMD T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CX3225SB48000D0FPJC1?

Additional datasheets, footprints and schematics for CX3225SB48000D0FPJC1 are listed on our Part Details page. You can also find images and similar parts to CX3225SB48000D0FPJC1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CX3225SB48000D0FPJC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX3225SB48000D0FPJC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CX3225SB48000D0FPJC1 fall under?

The CX3225SB48000D0FPJC1 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to CX3225SB48000D0FPJC1 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CX3225SB48000D0FPJC1 you can contact the distributor directly for product support, shipping queries etc.

Is the CX3225SB48000D0FPJC1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CX3225SB48000D0FPJC1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Rutronik, Avnet Asia and Avnet Abacus have stock available or on a lead time for CX3225SB48000D0FPJC1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CX3225SB48000D0FPJC1 often in real-time on the comparison pages.

What if I can't find stock of CX3225SB48000D0FPJC1?

You can fill out our help required form which you can use to request a quote for CX3225SB48000D0FPJC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay