Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CX2863-000 |
Adapter Entry Size | 4 |
---|---|
TE Adapter Code | 54 |
Adapter Plating Material | Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B |
Material | Aluminum Alloy |
Braid | 36 Single |
Cable Diameter Range | 125 – 2in, 32 – 51mm |
Connector Detail Specification Number | AS34671, AS34081, AS34061, NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241, NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01 |
Connector General Specification Number | MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class A,G,R, AS81703 Series 3 |
TE Connector Interface Code | 54 |
Sealable | Yes |
Connector System | Cable-to-Cable |
Connector Shell Size | 10 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Style | Tinel-Lock |
Adapter Angle | 90 |
Txr54Ac90-1004Ail-Cs9067 |Raychem Te Connectivity CX2863-000 | Newark Electronics |
Connector Accessories Tinel Lock Adapter and Ring RA Aluminum Alloy Bright Electroless Nickel Entry Size 4 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR54AC90-1004AIL-CS9067 | Sager |
Where can I find additional details, specifications and documents for a CX2863-000?
Additional datasheets, footprints and schematics for CX2863-000 are listed on our Part Details page. You can also find images and similar parts to CX2863-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX2863-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX2863-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX2863-000 fall under?
The CX2863-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CX2863-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX2863-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX2863-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX2863-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CX2863-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX2863-000 often in real-time on the comparison pages.
What if I can't find stock of CX2863-000?
You can fill out our help required form which you can use to request a quote for CX2863-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.