Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride |
---|---|
Insulation Sleeve Material | Polyvinylidene Fluoride |
Splice Material | Nickel-Plated |
Plating Material | Nickel |
Splice Features | Splice Kit |
Number of Serrations | 4 |
Number of Conductors | 3 |
Contact Plating Material | Nickel |
Terminal & Splice Type | Splice |
Overall Length | 63.2mm, 2.4in |
Wire Size | 5.26 – 8.6mm², 10 – 8AWG, 5874 – 13100CMA |
Barrel Inside Diameter | .175in, 4.45mm |
Outside Diameter | 6.99mm, .275in |
Inside Diameter (Recovered) | .175in, 4.45mm |
Barrel Inside Diameter (Min) | .175in, 4.45mm |
Housing Material | Polyvinylidene |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Accessory Type | Splice |
Wire/Cable Type | Insulated Wire |
Sealable | Yes |
Support Style | Non-Insulation Support |
Splice Type | In-Line Splice |
Barrel Type | Closed Barrel |
Product Type | Splice |
Serrated | Yes |
Insulated | Yes |
Termination Method | Crimp |
Fluid Resistance | Immersion |
Cable Temperature Rating | 135°C |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
High Temperature Rating | 175°C |
D-436-96 |Raychem Te Connectivity CX2542-000 | Newark Electronics |
Terminals D-436-96 | Sager |
Where can I find additional details, specifications and documents for a CX2542-000?
Additional datasheets, footprints and schematics for CX2542-000 are listed on our Part Details page. You can also find images and similar parts to CX2542-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX2542-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX2542-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX2542-000 fall under?
The CX2542-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CX2542-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX2542-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX2542-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX2542-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CX2542-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX2542-000 often in real-time on the comparison pages.
What if I can't find stock of CX2542-000?
You can fill out our help required form which you can use to request a quote for CX2542-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.