Status: | Unknown |
---|---|
Series: | CX2520DB Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 16MHz |
---|---|
Crystal Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 15ppm |
Load Capacitance | 8pF |
Frequency Tolerance + / - | 15ppm |
Product Range | CX2520DB Series |
Operating Temperature Max | 70°C |
Crystal, 16Mhz, 8Pf, 2.5 X 2Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CX2520DB16000D0GEJCC?
Additional datasheets, footprints and schematics for CX2520DB16000D0GEJCC are listed on our Part Details page. You can also find images and similar parts to CX2520DB16000D0GEJCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX2520DB16000D0GEJCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX2520DB16000D0GEJCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX2520DB16000D0GEJCC fall under?
The CX2520DB16000D0GEJCC is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CX2520DB16000D0GEJCC when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX2520DB16000D0GEJCC you can contact the distributor directly for product support, shipping queries etc.
Is the CX2520DB16000D0GEJCC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX2520DB16000D0GEJCC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CX2520DB16000D0GEJCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX2520DB16000D0GEJCC often in real-time on the comparison pages.
What if I can't find stock of CX2520DB16000D0GEJCC?
You can fill out our help required form which you can use to request a quote for CX2520DB16000D0GEJCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.