CX2098-000 Heat Shrink Components by TE Connectivity

D-150-C-14

Status: Active
Series: -
RoHS: Unknown
Aliases: CX2098-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.61

Distributor Stock
Logo for Newark
Newark
from US$12.64
128
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.90
128
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.69
-
Buy Now
Logo for Sager
Sager
from US$8.61
-
Buy Now

Specifications

Color Yellow
Sleeve Inside Diameter 4.8mm, .189in
Adhesive Cut Length .85in, 21.59mm
Adhesive Inside Diameter .133in, 3.34mm
Conductor Outside Diameter .09 – .11in, 2.3 – 2.8mm
Wire Size 14 – 12AWG
Cut Length .75in, 19.05mm
Product Type Heat Shrink Repair Sleeve
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

Solder Sleeves&shield Tubing Hs-S/E Repair C-Wrap |Raychem Te Connectivity CX2098-000 | Newark Electronics
C-WRAP SIDE ENTRY REPAIR SLEEVE | Avnet America
Heat Shrink Tubing & Sleeves D-150-C-14 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CX2098-000?

Additional datasheets, footprints and schematics for CX2098-000 are listed on our Part Details page. You can also find images and similar parts to CX2098-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CX2098-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX2098-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CX2098-000 fall under?

The CX2098-000 is listed under Harnessing > Heat Shrink Components > Sealing & Repair Sleeves.

Can I view similar or alternative parts?

You can view similar parts to CX2098-000 when available in the Sealing & Repair Sleeves range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CX2098-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CX2098-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CX2098-000 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for CX2098-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CX2098-000 often in real-time on the comparison pages.

What if I can't find stock of CX2098-000?

You can fill out our help required form which you can use to request a quote for CX2098-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay