Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CX2096-000 |
Color | Red |
---|---|
Adhesive Inside Diameter | .066in, 1.68mm |
Conductor Outside Diameter | .043 – .059in, 1.1 – 1.5mm |
Adhesive Cut Length | .85in, 21.59mm |
Sleeve Inside Diameter | 2.74mm, .108in |
Cut Length | .75in, 19.05mm |
Wire Size | 22 – 20AWG |
Product Type | Heat Shrink Repair Sleeve |
Operating Temperature Range | -65 – 150°C |
Solder Sleeves&shield Tubing Hs-S/E Repair C-Wrap |Raychem Te Connectivity CX2096-000 | Newark Electronics |
Heat Shrink Tubing & Sleeves D-150-C-12 | Sager |
Where can I find additional details, specifications and documents for a CX2096-000?
Additional datasheets, footprints and schematics for CX2096-000 are listed on our Part Details page. You can also find images and similar parts to CX2096-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX2096-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX2096-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX2096-000 fall under?
The CX2096-000 is listed under Harnessing > Heat Shrink Components > Sealing & Repair Sleeves.
Can I view similar or alternative parts?
You can view similar parts to CX2096-000 when available in the Sealing & Repair Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX2096-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX2096-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX2096-000 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TTI Europe and Sager have stock available or on a lead time for CX2096-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX2096-000 often in real-time on the comparison pages.
What if I can't find stock of CX2096-000?
You can fill out our help required form which you can use to request a quote for CX2096-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.