CX1718-000 High Speed Digital & Data Cable by TE Connectivity

5018A3812-0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.57

Distributor Stock
Logo for Avnet America
Avnet America
from US$7.57
-
Buy Now
Logo for Sager
Sager
from US$8.33
-
Buy Now

Specifications

Wire Size 18AWG
Impedance 50Ω
Cable Type Cheminax
Operating Temperature Range -85 – 257°F, -65 – 125°C

Alternative Descriptions

Coaxial Cable 18 AWG Silver Coated Copper Natural | Avnet America
Coaxial Cables 5018A3812-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CX1718-000?

Additional datasheets, footprints and schematics for CX1718-000 are listed on our Part Details page. You can also find images and similar parts to CX1718-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CX1718-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX1718-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CX1718-000 fall under?

The CX1718-000 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to CX1718-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CX1718-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CX1718-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CX1718-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CX1718-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CX1718-000 often in real-time on the comparison pages.

What if I can't find stock of CX1718-000?

You can fill out our help required form which you can use to request a quote for CX1718-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay