Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CX0057-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
TE Adapter Code | 40 |
Adapter Entry Size | 12 |
Color | Olive Drab |
Material | Aluminum |
Cable Entry Diameter | .01 – .75in, .2 – 19.1mm |
Cable Diameter Range | 9.5 – 15.2mm, .375 – .6in |
Connector Detail Specification Number | D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Pluggable I/O Accessory Type | Band |
Connector Shell Size | 23, H |
Adapter Angle | 00 |
Termination Device Included | Band |
Style | Band Adapter |
Termination Device Type | Band Strap |
Overbraid Termination | Band |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Connector Accessories Banding Backshell with Strap Size 23 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
Where can I find additional details, specifications and documents for a CX0057-000?
Additional datasheets, footprints and schematics for CX0057-000 are listed on our Part Details page. You can also find images and similar parts to CX0057-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX0057-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX0057-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX0057-000 fall under?
The CX0057-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CX0057-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX0057-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX0057-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX0057-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CX0057-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX0057-000 often in real-time on the comparison pages.
What if I can't find stock of CX0057-000?
You can fill out our help required form which you can use to request a quote for CX0057-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.