Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
1,968
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
1,968
in stock
|
Buy Now | |
element14
from US$1.05
|
1,968
in stock
|
Buy Now | |
Rapid Electronics
from US$1.78
|
1,950
in stock
|
Buy Now | |
RS Americas
from US$1.28
|
1,382
in stock
|
Buy Now | |
TTI Europe
from US$1.05
|
185
in stock
|
Buy Now | |
Distrelec
from US$2.36
|
78
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Type | Solder Sleeve |
---|---|
Insulator Color | Clear |
Termination Method | Solder |
Contact Material | Copper |
Contact Plating | Tin |
Insulator Material | Polyolefin |
Leaded Process Compatible | No |
RoHS Compliant | No |
Terminal, Solder Sleeve, 7Mm, Clear | Newark Electronics |
Solder Sleeves&Shield Tubing H/S-PARA 10+ GRY | Rapid Electronics |
Butt Splice Connctor, 16-10AWG, Solder, Gray, Polyolefin, SolderGrip Series | TE Connectivity CWT-9005 | RS Americas |
CWT-9005 | TTI Europe |
Cable Accessories Solder Sleeve One Step Wire Terminator Cross-Linked Polyolefin Transparent Clear | Avnet America |
Where can I find additional details, specifications and documents for a CWT-9005?
Additional datasheets, footprints and schematics for CWT-9005 are listed on our Part Details page. You can also find images and similar parts to CWT-9005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-9005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-9005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-9005 fall under?
The CWT-9005 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to CWT-9005 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-9005 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-9005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-9005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for CWT-9005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-9005 often in real-time on the comparison pages.
What if I can't find stock of CWT-9005?
You can fill out our help required form which you can use to request a quote for CWT-9005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.