Status: | Unknown |
---|---|
Series: | CWT Series |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
264
in stock
|
Buy Now | |
Powell Electronics
from US$2.13
|
1,990
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
1,972
in stock
|
Buy Now | |
element14
from US$1.98
|
1,972
in stock
|
Buy Now | |
Farnell
from US$2.83
|
1,972
in stock
|
Buy Now | |
RS Americas
from US$1.65
|
1,881
in stock
|
Buy Now | |
Heilind Electronics
from US$2.81
|
261
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.81
|
61
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
TTI Europe
from US$1.13
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 6.4mm |
Insulator Colour | Transparent |
Insulator Material | Polyolefin |
Insulator Length | 32mm |
Wire Gauge | - |
Product Range | CWT Series |
Size | 1.280/0.287 |
Terminal, Solder Sleeve, 6.8Mm, Clear | Newark Electronics |
TERMINAL, SOLDER SLEEVE, 6.8MM, CLEAR | element14 |
SolderSleeve ShieldTerminator TransClear Polyolefin 32.50mmL CWT Series | TE Connectivity CWT-7-W122-5 | RS Americas |
Sleeve,Solder,SplashResistant,Transp | RS |
SLDR SLV W/22AWG LEAD | Heilind Electronics |
Cable Accessories Terminator Polyolefin | Avnet America |
CWT-7-W122-5 | TTI Europe |
Where can I find additional details, specifications and documents for a CWT-7-W122-5?
Additional datasheets, footprints and schematics for CWT-7-W122-5 are listed on our Part Details page. You can also find images and similar parts to CWT-7-W122-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-7-W122-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-7-W122-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-7-W122-5 fall under?
The CWT-7-W122-5 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT-7-W122-5 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-7-W122-5 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-7-W122-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-7-W122-5 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CWT-7-W122-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-7-W122-5 often in real-time on the comparison pages.
What if I can't find stock of CWT-7-W122-5?
You can fill out our help required form which you can use to request a quote for CWT-7-W122-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.