Status: | Unknown |
---|---|
Series: | CWT Series |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
No stock
|
Buy Now | |
Powell Electronics
from US$2.01
|
3,207
in stock
|
Buy Now | |
Electro Enterprises
from US$1.63
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now | |
element14
from US$2.20
|
-
|
Buy Now | |
TTI Europe
from US$2.60
|
-
|
Buy Now | |
Farnell
from US$2.19
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 6mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 32mm |
Wire Gauge | - |
Product Range | CWT Series |
ST105,150,175 TERMINA | RS |
Solder Sleeve, Po, Clear | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross Linked Modified Polyolefin | Avnet America |
SolderSleeve ShieldTerminator TransClear Polyolefin 32.0mmL CWT Series | TE Connectivity CWT-6-W122-5 | RS Americas |
SOLDER SLEEVE, PO, CLEAR | element14 |
CWT-6-W122-5 | TTI Europe |
SOLDER SLEEVE, PO, 32MM, CLEAR | Farnell |
Where can I find additional details, specifications and documents for a CWT-6-W122-5?
Additional datasheets, footprints and schematics for CWT-6-W122-5 are listed on our Part Details page. You can also find images and similar parts to CWT-6-W122-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-6-W122-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-6-W122-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-6-W122-5 fall under?
The CWT-6-W122-5 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT-6-W122-5 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-6-W122-5 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-6-W122-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-6-W122-5 have stock available?
Authorised distributors including Powell Electronics, Electro Enterprises, RS, Newark Electronics and Avnet America have stock available or on a lead time for CWT-6-W122-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-6-W122-5 often in real-time on the comparison pages.
What if I can't find stock of CWT-6-W122-5?
You can fill out our help required form which you can use to request a quote for CWT-6-W122-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.