Status: | Unknown |
---|---|
Series: | CWT-38 Series |
RoHS: | Unknown |
Connector Type | Solder Sleeve |
---|---|
Product Range | CWT-38 Series |
Wire Gauge | - |
Insulator Colour | Green |
Insulator Material | Polyolefin |
Accessory Type | Heat-Shrink Solder Sleeve |
Cwt-3806-W2 |Raychem Te Connectivity CWT-3806-W2 | Newark Electronics |
Solder Sleeves&Shield Tubing HS-SHLD TRMNTR | Rapid Electronics |
Cable Accessories Solder Sleeve Shield Terminator 22 AWG Cross Linked Modified Polyolefin Transparent Clear | Avnet America |
Where can I find additional details, specifications and documents for a CWT-3806-W2?
Additional datasheets, footprints and schematics for CWT-3806-W2 are listed on our Part Details page. You can also find images and similar parts to CWT-3806-W2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-3806-W2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-3806-W2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-3806-W2 fall under?
The CWT-3806-W2 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT-3806-W2 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-3806-W2 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-3806-W2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-3806-W2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for CWT-3806-W2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-3806-W2 often in real-time on the comparison pages.
What if I can't find stock of CWT-3806-W2?
You can fill out our help required form which you can use to request a quote for CWT-3806-W2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.