Status: | Unknown |
---|---|
Series: | CWT Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.54 |
6,961
|
Buy Now | |
Powell Electronics | US$0.46 |
128,550
|
Buy Now | |
Rapid Electronics | US$0.56 |
10,972
|
Buy Now | |
Heilind Electronics | US$0.60 |
7,635
|
Buy Now | |
Newark Electronics | US$0.50 |
6,961
|
Buy Now | |
element14 | US$2.41 |
6,961
|
Buy Now | |
Chip One Stop | US$0.40 |
3,600
|
Buy Now | |
Heilind Electronics Asia | US$0.60 |
1,781
|
Buy Now | |
RS | US$2.13 |
1,220
|
Buy Now | |
RS Americas | US$0.47 |
27
|
Buy Now | |
Avnet America | US$0.38 |
-
|
Buy Now | |
TTI Europe | US$0.40 |
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 4.5mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 42mm |
Wire Gauge | - |
Product Range | CWT Series |
Solder Sleeves&Shield Tubing S-SLEEVE SHLD TRMNTR | Rapid Electronics |
648507-000 3-1195119-6 CWT-3805 | Heilind Electronics |
SOLDER SLEEVE, PO, CLEAR | Farnell |
Solder Sleeve, Po, Clear | Newark Electronics |
ONE-STEP SOLDERSLEEVE | RS |
SolderSleeve ShieldTerminator TransClear Polyolefin 42.0mmL CWT Series | TE Connectivity CWT-3805 | RS Americas |
Cable Accessories Solder Sleeve One Step Shield Terminator Cross-Linked Polyolefin Transparent Clear | Avnet America |
CWT-3805 | TTI Europe |
Where can I find additional details, specifications and documents for a CWT-3805?
Additional datasheets, footprints and schematics for CWT-3805 are listed on our Part Details page. You can also find images and similar parts to CWT-3805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-3805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-3805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-3805 fall under?
The CWT-3805 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT-3805 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-3805 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-3805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-3805 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Heilind Electronics, Farnell and Newark Electronics have stock available or on a lead time for CWT-3805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-3805 often in real-time on the comparison pages.
What if I can't find stock of CWT-3805?
You can fill out our help required form which you can use to request a quote for CWT-3805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.