Status: | Unknown |
---|---|
Series: | CWT-38 Series |
RoHS: | Unknown |
Connector Type | Solder Sleeve |
---|---|
Product Range | CWT-38 Series |
Wire Gauge | - |
Insulator Colour | White |
Insulator Material | Polyolefin |
Accessory Type | Heat-Shrink Solder Sleeve |
SOLDER SLEEVE, POLYOLEFIN, 2.7MM, WHITE | Farnell |
HEAT SHRINKABLE | RS |
Terminal, Solder Sleeve, Solder/Heat Shrink, White | Newark Electronics |
DEVICES 145811-000 PLANT 2141 | Avnet America |
Transparent Polyolefin Solder Sleeve,1.3 to 2.7mm Cable Dia,0.042m Sleeve Length | TE Connectivity CWT-3803W1 | RS Americas |
Where can I find additional details, specifications and documents for a CWT-3803-W1?
Additional datasheets, footprints and schematics for CWT-3803-W1 are listed on our Part Details page. You can also find images and similar parts to CWT-3803-W1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-3803-W1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-3803-W1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-3803-W1 fall under?
The CWT-3803-W1 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT-3803-W1 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-3803-W1 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-3803-W1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-3803-W1 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CWT-3803-W1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-3803-W1 often in real-time on the comparison pages.
What if I can't find stock of CWT-3803-W1?
You can fill out our help required form which you can use to request a quote for CWT-3803-W1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.