Status: | Unknown |
---|---|
Series: | CWT Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.21 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.42 |
37,185
|
Buy Now | |
Heilind Electronics Asia | US$0.42 |
11,155
|
Buy Now | |
TTI Europe | US$0.35 |
3,000
|
Buy Now | |
Newark Electronics | US$0.61 |
-
|
Buy Now | |
Avnet America | US$0.41 |
-
|
Buy Now | |
RS Americas | US$0.56 |
-
|
Buy Now | |
element14 | US$0.40 |
-
|
Buy Now | |
Farnell | US$0.51 |
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 1.95mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 26mm |
Wire Gauge | - |
Product Range | CWT Series |
599173-000 9-1194736-7 CWT-3802 | Heilind Electronics |
CWT-3802 | TTI Europe |
ONE-STEP SOLDERSLEEVE | RS |
Cwt-3802 |Raychem Te Connectivity CWT-3802 | Newark Electronics |
Cable Accessories Shield Terminator Polyolefin Transparent Clear | Avnet America |
SolderSleeve, ShieldTerminator, TransClear, Polyolefin, 26.0mmL, CWT Series | TE Connectivity CWT-3802 | RS Americas |
SOLDER SLEEVE, PO, CLEAR | element14 |
Where can I find additional details, specifications and documents for a CWT-3802?
Additional datasheets, footprints and schematics for CWT-3802 are listed on our Part Details page. You can also find images and similar parts to CWT-3802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-3802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-3802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-3802 fall under?
The CWT-3802 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT-3802 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-3802 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-3802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-3802 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, RS and Newark Electronics have stock available or on a lead time for CWT-3802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-3802 often in real-time on the comparison pages.
What if I can't find stock of CWT-3802?
You can fill out our help required form which you can use to request a quote for CWT-3802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.