Status: | Unknown |
---|---|
Series: | CWT Series |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.59
|
246
in stock
|
Buy Now | |
RS Americas
from US$1.78
|
394
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
100
in stock
|
Buy Now | |
element14
from US$1.84
|
100
in stock
|
Buy Now | |
Farnell
from US$2.52
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$2.30
|
18
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
TTI Europe
from US$1.70
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 3mm |
Insulator Colour | Transparent |
Insulator Material | Polyolefin |
Insulator Length | 24.5mm |
Wire Gauge | 22AWG |
Product Range | CWT Series |
SolderSleeve ShieldTerminator TransClear Polyolefin 24.50mmL CWT Series | TE Connectivity CWT-3-W122-5 | RS Americas |
Sleeve,Solder,SplashResistant,Transp | RS |
Terminal, Solder Sleeve, 2.5Mm, Clear | Newark Electronics |
TERMINAL, SOLDER SLEEVE, 2.5MM, CLEAR | element14 |
Solder Sleeves&Shield Tubing S-SLEEVE SHLD TRMNTR | Rapid Electronics |
Cable Accessories Terminator Polyolefin | Avnet America |
CWT-3-W122-5 | TTI Europe |
Where can I find additional details, specifications and documents for a CWT-3-W122-5?
Additional datasheets, footprints and schematics for CWT-3-W122-5 are listed on our Part Details page. You can also find images and similar parts to CWT-3-W122-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-3-W122-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-3-W122-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-3-W122-5 fall under?
The CWT-3-W122-5 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT-3-W122-5 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-3-W122-5 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-3-W122-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-3-W122-5 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CWT-3-W122-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-3-W122-5 often in real-time on the comparison pages.
What if I can't find stock of CWT-3-W122-5?
You can fill out our help required form which you can use to request a quote for CWT-3-W122-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.